Nisshinbo Micro Devices Inc. Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear R1180D331B-TR-FE

Description
Win Source Part Number: 1087047-R1180D331B-T R-FE Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: R1180x Package: Tape & Reel (TR) Standard Package: 4,000 Mounting: SMD (SMT) Current - Output: 150mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 6V Voltage - Output (Min/Fixed): 3.3V Package / Case: SOT-563, SOT-666 Supplier Device Package: SON1612-6 Temperature Range - Operating: -40°C ~ 85°C Protection Features: Over Current ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 1.5 µA HTSUS: 8542.39.0001 Mfr: Nisshinbo Micro Devices Inc. Base Product Number: R1180 Voltage Dropout (Max): 0.4V @ 150mA
Request a Quote Datasheet
Description
Win Source Part Number: 1087047-R1180D331B-T R-FE Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: R1180x Package: Tape & Reel (TR) Standard Package: 4,000 Mounting: SMD (SMT) Current - Output: 150mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 6V Voltage - Output (Min/Fixed): 3.3V Package / Case: SOT-563, SOT-666 Supplier Device Package: SON1612-6 Temperature Range - Operating: -40°C ~ 85°C Protection Features: Over Current ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 1.5 µA HTSUS: 8542.39.0001 Mfr: Nisshinbo Micro Devices Inc. Base Product Number: R1180 Voltage Dropout (Max): 0.4V @ 150mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1087047-R1180D331B-TR-FE - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1087047-R1180D331B-TR-FE
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1087047-R1180D331B-TR-FE
Win Source Part Number: 1087047-R1180D331B-T R-FE Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: R1180x Package: Tape & Reel (TR) Standard Package: 4,000 Mounting: SMD (SMT) Current - Output: 150mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 6V Voltage - Output (Min/Fixed): 3.3V Package / Case: SOT-563, SOT-666 Supplier Device Package: SON1612-6 Temperature Range - Operating: -40°C ~ 85°C Protection Features: Over Current ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 1.5 µA HTSUS: 8542.39.0001 Mfr: Nisshinbo Micro Devices Inc. Base Product Number: R1180 Voltage Dropout (Max): 0.4V @ 150mA

Win Source Part Number: 1087047-R1180D331B-TR-FE
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: R1180x
Package: Tape & Reel (TR)
Standard Package: 4,000
Mounting: SMD (SMT)
Current - Output: 150mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 6V
Voltage - Output (Min/Fixed): 3.3V
Package / Case: SOT-563, SOT-666
Supplier Device Package: SON1612-6
Temperature Range - Operating: -40°C ~ 85°C
Protection Features: Over Current
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 1.5 µA
HTSUS: 8542.39.0001
Mfr: Nisshinbo Micro Devices Inc.
Base Product Number: R1180
Voltage Dropout (Max): 0.4V @ 150mA

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - R1180D331B-TR-FE-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
R1180D331B-TR-FE-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators R1180D331B-TR-FE-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SON1612-6

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SON1612-6

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - R1180D331B-TR-FE - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
R1180D331B-TR-FE
PMIC - Voltage Regulators - Linear R1180D331B-TR-FE
IC REG LIN 3.3V 150MA SON1612-6

IC REG LIN 3.3V 150MA SON1612-6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - R1180D331B-TR-FE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
R1180D331B-TR-FE
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear R1180D331B-TR-FE
IC REG LIN 3.3V 150MA SON1612-6

IC REG LIN 3.3V 150MA SON1612-6

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 1087047-R1180D331B-TR-FE R1180D331B-TR-FE-ND R1180D331B-TR-FE R1180D331B-TR-FE
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard Standard
Output Polarity Positive Positive
Output Voltage Type Fixed; Fixed Fixed
Package Type Other; Tape & Reel (TR) Other; SOT-563, SOT-666
Special Features Input Overcurrent Protection; Enable Input Overcurrent Protection Enable
Unlock Full Specs
to access all available technical data