Nisshinbo Micro Devices Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators R1180D281B-TR-FE

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SON1612-6
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SON1612-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 2129-R1180D281B-TR-FECT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
2129-R1180D281B-TR-FECT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 2129-R1180D281B-TR-FECT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SON1612-6

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SON1612-6

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 2129-R1180D281B-TR-FETR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
2129-R1180D281B-TR-FETR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 2129-R1180D281B-TR-FETR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SON1612-6

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SON1612-6

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 2129-R1180D281B-TR-FEDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
2129-R1180D281B-TR-FEDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 2129-R1180D281B-TR-FEDKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SON1612-6

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SON1612-6

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1133354-R1180D281B-TR-FE - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1133354-R1180D281B-TR-FE
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1133354-R1180D281B-TR-FE
Win Source Part Number: 1133354-R1180D281B-T R-FE Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: R1180x Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Current - Output: 150mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 6V Voltage - Output (Min/Fixed): 2.8V Package / Case: SOT-563, SOT-666 Supplier Device Package: SON1612-6 Temperature Range - Operating: -40°C ~ 85°C Protection Features: Over Current ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 1.5 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Nisshinbo Micro Devices Inc. Other Names: 2129-R1180D281B-TR-F ETR,2129-R1180D281B- TR-FECT,R1180D281B-T R-FE-ND,2129-R1180D2 81B-TR-FEDKR Base Product Number: R1180 Voltage Dropout (Max): 0.4V @ 150mA

Win Source Part Number: 1133354-R1180D281B-TR-FE
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: R1180x
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Current - Output: 150mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 6V
Voltage - Output (Min/Fixed): 2.8V
Package / Case: SOT-563, SOT-666
Supplier Device Package: SON1612-6
Temperature Range - Operating: -40°C ~ 85°C
Protection Features: Over Current
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 1.5 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Nisshinbo Micro Devices Inc.
Other Names: 2129-R1180D281B-TR-FETR,2129-R1180D281B-TR-FECT,R1180D281B-TR-FE-ND,2129-R1180D281B-TR-FEDKR
Base Product Number: R1180
Voltage Dropout (Max): 0.4V @ 150mA

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - R1180D281B-TR-FE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
R1180D281B-TR-FE
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear R1180D281B-TR-FE
IC REG LIN 2.8V 150MA SON1612-6

IC REG LIN 2.8V 150MA SON1612-6

Supplier's Site
PMIC - Voltage Regulators - Linear - R1180D281B-TR-FE - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
R1180D281B-TR-FE
PMIC - Voltage Regulators - Linear R1180D281B-TR-FE
IC REG LIN 2.8V 150MA SON1612-6

IC REG LIN 2.8V 150MA SON1612-6

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 2129-R1180D281B-TR-FECT-ND 1133354-R1180D281B-TR-FE R1180D281B-TR-FE R1180D281B-TR-FE
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Standard Standard
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; SOT-563, SOT-666 Other; Tape & Reel
Special Features Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data