Nisshinbo Micro Devices Inc. Voltage Regulators - Linear R1171S451B-E2-FE

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A 6-HSOP-J
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A 6-HSOP-J
Datasheet
Datasheet Summary
Powered by GS/AI

The R1171S451B-E2-FE is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a fixed output voltage with a maximum output current of 1.5A. It operates within an input voltage range of 2.1V to 6.0V and offers output voltage options from 1.5V to 5.0V in 0.1V steps. The device features a low dropout voltage of approximately 0.09V at 300mA output, ensuring efficient performance in battery-powered applications. This regulator incorporates several protective features, including a built-in current limit circuit and thermal shutdown capabilities, enhancing reliability during operation. The typical supply current is 130µA, with a standby current of just 0.1µA, contributing to extended battery life. The R1171S451B-E2-FE is packaged in a high wattage HSOP-6J format, allowing for high-density mounting on circuit boards. Applications for this voltage regulator include local power sources for notebook PCs, portable appliances, cameras, and various battery-operated devices. The output voltage accuracy is rated at ±2.0%, with excellent line regulation of 0.05%/V, making it suitable for precise voltage regulation needs.

Datasheet Summary
Powered by GS/AI

The R1171S451B-E2-FE is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a fixed output voltage with a maximum output current of 1.5A. It operates within an input voltage range of 2.1V to 6.0V and offers output voltage options from 1.5V to 5.0V in 0.1V steps. The device features a low dropout voltage of approximately 0.09V at 300mA output, ensuring efficient performance in battery-powered applications. This regulator incorporates several protective features, including a built-in current limit circuit and thermal shutdown capabilities, enhancing reliability during operation. The typical supply current is 130µA, with a standby current of just 0.1µA, contributing to extended battery life. The R1171S451B-E2-FE is packaged in a high wattage HSOP-6J format, allowing for high-density mounting on circuit boards. Applications for this voltage regulator include local power sources for notebook PCs, portable appliances, cameras, and various battery-operated devices. The output voltage accuracy is rated at ±2.0%, with excellent line regulation of 0.05%/V, making it suitable for precise voltage regulation needs.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - R1171S451B-E2-FE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
R1171S451B-E2-FE
Voltage Regulators - Linear R1171S451B-E2-FE
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A 6-HSOP-J

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A 6-HSOP-J

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number R1171S451B-E2-FE
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1904445 - RS Components, Ltd.
Specs
Type SC-70; Sc-70
Pins 3
View Details
Battery Management - BQ2040SN-D111TR-TI - Quarktwin Technology Ltd.
Specs
Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
PMIC - Supervisors - ADM1816-R22ART-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details