The R1170S331B-E2-FE is a linear voltage regulator from the R1170x series by Quarktwin Technology Ltd., designed to provide a fixed output voltage with a maximum output current of 800mA. It features a low dropout voltage of approximately 0.12V at 300mA output current and offers high output voltage accuracy of ±2.0%. The device operates with a typical supply current of 80OºA and a standby current of 0.1OºA, making it suitable for battery-powered applications. This regulator is equipped with built-in current limit and thermal shutdown circuits, enhancing its reliability in various applications. The output voltage can be selected within a range of 1.5V to 5.0V in 0.1V steps, allowing flexibility for different project requirements. The R1170S331B-E2-FE is packaged in a compact HSOP-6J format, facilitating high-density mounting on circuit boards. It is recommended to use ceramic capacitors with this IC for optimal performance. Applications include local power sources for portable devices, cameras, and home appliances.
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA 6-HSOP-J
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | R1170S331B-E2-FE |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |