The R1170S181B-E2-FE is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a fixed output voltage with a maximum output current of 800mA. It operates with a typical supply current of 80OºA and a standby current of just 0.1OºA, making it suitable for battery-powered applications. The dropout voltage is low, typically 0.12V at 300mA output, which enhances efficiency in low-voltage scenarios. This regulator features an output voltage accuracy of ±2.0% and a temperature-drift coefficient of ±100ppm/°C, ensuring stable performance across varying conditions. It supports output voltages ranging from 1.5V to 5.0V in 0.1V increments, allowing for flexibility in design. The device includes built-in current limit and thermal shutdown circuits for added protection. The R1170S181B-E2-FE is packaged in a compact HSOP-6J format, facilitating high-density mounting on circuit boards. It is recommended for use with ceramic capacitors, making it suitable for local power sources in portable appliances, cameras, and home electronics.
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA 6-HSOP-J
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | R1170S181B-E2-FE |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |