Nisshinbo Micro Devices Inc. Voltage Regulators - Linear R1170D181B-TR-FE

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA SON1612-6
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA SON1612-6
Datasheet
Datasheet Summary
Powered by GS/AI

The R1170D181B-TR-FE is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a fixed output voltage with a maximum output current of 800mA. It features a low dropout voltage of approximately 0.12V at 300mA output, making it suitable for battery-operated devices. The device operates with a typical supply current of 80OºA and a standby current of just 0.1OºA, which helps extend battery life. The output voltage accuracy is ±2.0%, and it supports output voltages ranging from 1.5V to 5.0V in 0.1V increments. The R1170D181B-TR-FE includes built-in current limit and thermal shutdown circuits for enhanced safety. It is packaged in a compact HSON-6 format, allowing for high-density mounting on PCBs. This regulator is ideal for local power sources in portable appliances, cameras, and home electronics. Ceramic capacitors are recommended for optimal performance with this IC.

Datasheet Summary
Powered by GS/AI

The R1170D181B-TR-FE is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a fixed output voltage with a maximum output current of 800mA. It features a low dropout voltage of approximately 0.12V at 300mA output, making it suitable for battery-operated devices. The device operates with a typical supply current of 80OºA and a standby current of just 0.1OºA, which helps extend battery life. The output voltage accuracy is ±2.0%, and it supports output voltages ranging from 1.5V to 5.0V in 0.1V increments. The R1170D181B-TR-FE includes built-in current limit and thermal shutdown circuits for enhanced safety. It is packaged in a compact HSON-6 format, allowing for high-density mounting on PCBs. This regulator is ideal for local power sources in portable appliances, cameras, and home electronics. Ceramic capacitors are recommended for optimal performance with this IC.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - R1170D181B-TR-FE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
R1170D181B-TR-FE
Voltage Regulators - Linear R1170D181B-TR-FE
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA SON1612-6

Linear Voltage Regulator IC Positive Fixed 1 Output 800mA SON1612-6

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number R1170D181B-TR-FE
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1810-10ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage Reference - TLVH431NIDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
TPS3836L30-Q1 Automotive Catalog 220nA Supervisor with 10ms/200ms Selectable Delay Time - 2U3836L30QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active-low,Push-pull
View Details
5 suppliers