The R1161N181D5-TR-FE is a CMOS-based linear voltage regulator IC designed to provide a stable output voltage with high accuracy and low supply current. It supports an output current of up to 300mA and features a low dropout voltage, with typical values ranging from 0.23V to 0.48V depending on the output voltage setting. The device operates in three modes: standby mode, Fast Transient Mode, and Low Power Mode, allowing for flexibility in power consumption based on application needs. The typical supply current is as low as 3.5OºA in Low Power Mode and 80OºA in Fast Transient Mode. The output voltage is internally fixed with an accuracy of ±2.0% and can be selected from a range of 0.8V to 3.3V in 0.1V steps. The device includes built-in protection features such as a current limit circuit and fold-back protection to prevent damage during overcurrent conditions. It is packaged in a compact SOT-23-5 form factor, facilitating high-density mounting on PCBs. This regulator is suitable for applications requiring precision voltage references and power sources for battery-operated devices and consumer electronics.
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | R1161N181D5-TR-FE |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |