40V IO=500MA LDO WITH WATCHDOG T
40V IO=500MA LDO WITH WATCHDOG T
40V IO=500MA LDO WITH WATCHDOG T
| DigiKey | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 2129-NP4271AC501AE2PTR-ND |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard; Low Dropout |
| Output Polarity | Positive |
| Output Voltage Type | Fixed |
| Package Type | SOIC; Other; "8-SOIC (0.173"", 4.40mm Width) Exposed Pad" |
| Special Features | Input Overcurrent Protection |