NJR Corporation PMIC - PMIC - Full, Half - Bridge Drivers - NJW4301M# NJW4301M#

Description
Manufacturer: NJR Corporation/NJRC Win Source Part Number: 790714-NJW4301M# Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 30-SDMP Applications: DC Motors, General Purpose Mounting: SMD Technology: Bi-CMOS Operating Supply Voltage: 4 V ~ 12 V Interface: Logic Fault Protection: Over Temperature Output Configuration: Half Bridge (4) Voltage - Load: 4 V ~ 12 V Load Type: Inductive Categories: Integrated Circuits (ICs) Manufacturer Package: 30-SDMP Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Quantity per package: 25
Request a Quote Datasheet
Description
Manufacturer: NJR Corporation/NJRC Win Source Part Number: 790714-NJW4301M# Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 30-SDMP Applications: DC Motors, General Purpose Mounting: SMD Technology: Bi-CMOS Operating Supply Voltage: 4 V ~ 12 V Interface: Logic Fault Protection: Over Temperature Output Configuration: Half Bridge (4) Voltage - Load: 4 V ~ 12 V Load Type: Inductive Categories: Integrated Circuits (ICs) Manufacturer Package: 30-SDMP Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Quantity per package: 25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Full, Half - Bridge Drivers - NJW4301M# - 790714-NJW4301M# - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - NJW4301M#
790714-NJW4301M#
PMIC - PMIC - Full, Half - Bridge Drivers - NJW4301M# 790714-NJW4301M#
Manufacturer: NJR Corporation/NJRC Win Source Part Number: 790714-NJW4301M# Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 30-SDMP Applications: DC Motors, General Purpose Mounting: SMD Technology: Bi-CMOS Operating Supply Voltage: 4 V ~ 12 V Interface: Logic Fault Protection: Over Temperature Output Configuration: Half Bridge (4) Voltage - Load: 4 V ~ 12 V Load Type: Inductive Categories: Integrated Circuits (ICs) Manufacturer Package: 30-SDMP Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Quantity per package: 25

Manufacturer: NJR Corporation/NJRC
Win Source Part Number: 790714-NJW4301M#
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 30-SDMP
Applications: DC Motors, General Purpose
Mounting: SMD
Technology: Bi-CMOS
Operating Supply Voltage: 4 V ~ 12 V
Interface: Logic
Fault Protection: Over Temperature
Output Configuration: Half Bridge (4)
Voltage - Load: 4 V ~ 12 V
Load Type: Inductive
Categories: Integrated Circuits (ICs)
Manufacturer Package: 30-SDMP
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Quantity per package: 25

Buy Now Datasheet
Full Half-Bridge Drivers - NJW4301M# - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
NJW4301M#
Full Half-Bridge Drivers NJW4301M#
Half Bridge (4) Driver DC Motors, General Purpose Bi-CMOS 30-SDMP

Half Bridge (4) Driver DC Motors, General Purpose Bi-CMOS 30-SDMP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers
Product Number 790714-NJW4301M# NJW4301M#
Product Name PMIC - PMIC - Full, Half - Bridge Drivers - NJW4301M# Full Half-Bridge Drivers
Supply Voltage 4 to 12 volts 4 to 12 volts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Packing Method Tube; Tube; Other Tube; Tube; Other
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDC392DR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Packing Method Bulk; Bulk; Other
View Details
 - 74LV138BQ/S500,X - Rochester Electronics
Nexperia B.V.
Specs
Package Type DHVQFN16
Packing Method Tape Reel; Tape & Reel; Other
View Details
Clock Buffers, Drivers - SI53352BD12533-AM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.46 volts
Switching Frequency 250000 kHz
View Details