Nisshinbo Micro Devices Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NJW4184U2-33A-TE2

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-89-5
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-89-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 2129-NJW4184U2-33A-TE2TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
2129-NJW4184U2-33A-TE2TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 2129-NJW4184U2-33A-TE2TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-89-5

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-89-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 2129-NJW4184U2-33A-TE2DKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
2129-NJW4184U2-33A-TE2DKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 2129-NJW4184U2-33A-TE2DKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-89-5

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-89-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 2129-NJW4184U2-33A-TE2CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
2129-NJW4184U2-33A-TE2CT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 2129-NJW4184U2-33A-TE2CT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-89-5

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-89-5

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - NJW4184U2-33A-TE2 - 887355-NJW4184U2-33A-TE2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - NJW4184U2-33A-TE2
887355-NJW4184U2-33A-TE2
PMIC - PMIC - Voltage Regulators - Linear - NJW4184U2-33A-TE2 887355-NJW4184U2-33A-TE2
Manufacturer: NJR Corporation/NJRC Win Source Part Number: 887355-NJW4184U2-33A -TE2 Operating Temperature Range: -40°C ~ 85°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-89-5 Package: SOT-89-5/6 Package: Reel - TR Mounting: Surface Mount Family Name: NJW4184 Categories: Integrated Circuits (ICs) Case / Package: SOT-89-5 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks HTSUS: 8542.39.0001 Other Part Number: 190-NJW4184U2-33A-TE 2TR, 190-NJW4184U2-33A-TE 2DKR, 190-NJW4184U2-33A-TE 2CT

Manufacturer: NJR Corporation/NJRC
Win Source Part Number: 887355-NJW4184U2-33A-TE2
Operating Temperature Range: -40°C ~ 85°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-89-5
Package: SOT-89-5/6
Package: Reel - TR
Mounting: Surface Mount
Family Name: NJW4184
Categories: Integrated Circuits (ICs)
Case / Package: SOT-89-5
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
HTSUS: 8542.39.0001
Other Part Number: 190-NJW4184U2-33A-TE2TR, 190-NJW4184U2-33A-TE2DKR, 190-NJW4184U2-33A-TE2CT

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - NJW4184U2-33A-TE2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NJW4184U2-33A-TE2
PMIC - Voltage Regulators - Linear NJW4184U2-33A-TE2
IC REG LINEAR 3.3V 300MA SOT89-5

IC REG LINEAR 3.3V 300MA SOT89-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NJW4184U2-33A-TE2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NJW4184U2-33A-TE2
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NJW4184U2-33A-TE2
IC REG LINEAR 3.3V 300MA SOT89-5

IC REG LINEAR 3.3V 300MA SOT89-5

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 2129-NJW4184U2-33A-TE2TR-ND 887355-NJW4184U2-33A-TE2 NJW4184U2-33A-TE2 NJW4184U2-33A-TE2
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - NJW4184U2-33A-TE2 PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard
Output Polarity Positive Positive
Output Voltage Type Fixed
Package Type SOT89; Other; SOT-89-5/6 SOT89; Other; SOT-89-5
Special Features Input Overcurrent Protection Enable
Unlock Full Specs
to access all available technical data