Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2.4A SOT-89-5/6
Manufacturer: Nisshinbo Micro Devices Inc.
Win Source Part Number: 1316398-NJW4170U2-A-
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Packaging: Reel - TR
Standard Package: 1,000
Mounting: Surface Mount
Current - Output: 2.4A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 2.4MHz
Voltage - Output (Max): 40V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 40V
Voltage - Output (Min/Fixed): 0.8V
Synchronous Rectifier: Yes
Supplier Device Package: SOT-89-5
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: SOT-89-5/6
ECCN: EAR99
Fake Threat In the Open Market: 81
HTSUS: 8542.39.0001
Other Part Number: 2129-NJW4170U2-A-TE1
Base Product Number: NJW4170
IC REG BUCK ADJ 2.4A SOT89-5
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2.4A SOT-89-5/6
CURRENT MODE CONTROL HIGH SPEED
Switching Voltage Regulators X-Band Doppler Sensing Device
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 2129-NJW4170U2-A-TE1TR-ND | 1316398-NJW4170U2-A-TE1 | NJW4170U2-A-TE1 | NJW4170U2-A-TE1 | NJW4170U2-A-TE1 | NJW4170U2-A-TE1 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | |||
| Package Type | SOT89; Other; SOT-89-5/6 | SOT89; Other; SOT-89-5/6 | SOT89 | SOT89; Other; SOT-89-5/6 | ||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 0.8000 to 40 volts | 0.8000 volts | 0.8000 to 40 volts |