Nisshinbo Micro Devices Inc. Voltage Regulators - DC DC Switching Regulators NJW4152R-B-TE2

Description
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 600mA 8-LSSOP, 8-MSOP (0.110"", 2.80mm Width)"
Request a Quote Datasheet
Description
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 600mA 8-LSSOP, 8-MSOP (0.110"", 2.80mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - 2129-NJW4152R-B-TE2DKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
2129-NJW4152R-B-TE2DKR-ND
Voltage Regulators - DC DC Switching Regulators 2129-NJW4152R-B-TE2DKR-ND
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 600mA 8-LSSOP, 8-MSOP (0.110"", 2.80mm Width)"

"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 600mA 8-LSSOP, 8-MSOP (0.110"", 2.80mm Width)"

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 2129-NJW4152R-B-TE2TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
2129-NJW4152R-B-TE2TR-ND
Voltage Regulators - DC DC Switching Regulators 2129-NJW4152R-B-TE2TR-ND
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 600mA 8-LSSOP, 8-MSOP (0.110"", 2.80mm Width)"

"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 600mA 8-LSSOP, 8-MSOP (0.110"", 2.80mm Width)"

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 2129-NJW4152R-B-TE2CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
2129-NJW4152R-B-TE2CT-ND
Voltage Regulators - DC DC Switching Regulators 2129-NJW4152R-B-TE2CT-ND
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 600mA 8-LSSOP, 8-MSOP (0.110"", 2.80mm Width)"

"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 600mA 8-LSSOP, 8-MSOP (0.110"", 2.80mm Width)"

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - NJW4152R-B-TE2 - 887347-NJW4152R-B-TE2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - NJW4152R-B-TE2
887347-NJW4152R-B-TE2
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - NJW4152R-B-TE2 887347-NJW4152R-B-TE2
Manufacturer: NJR Corporation/NJRC Win Source Part Number: 887347-NJW4152R-B-TE 2 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 600mA 8-LSSOP, 8-MSOP (0.110", 2.80mm Width) Package: 8-LSSOP, 8-MSOP (0.110", 2.80mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: NJW4152 Categories: Integrated Circuits (ICs) Case / Package: 8-MSOP (VSP8) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks HTSUS: 8542.39.0001 Other Part Number: 190-NJW4152R-B-TE2DK R, 190-NJW4152R-B-TE2TR , 190-NJW4152R-B-TE2CT

Manufacturer: NJR Corporation/NJRC
Win Source Part Number: 887347-NJW4152R-B-TE2
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 600mA 8-LSSOP, 8-MSOP (0.110", 2.80mm Width)
Package: 8-LSSOP, 8-MSOP (0.110", 2.80mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: NJW4152
Categories: Integrated Circuits (ICs)
Case / Package: 8-MSOP (VSP8)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
HTSUS: 8542.39.0001
Other Part Number: 190-NJW4152R-B-TE2DKR, 190-NJW4152R-B-TE2TR, 190-NJW4152R-B-TE2CT

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - NJW4152R-B-TE2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
NJW4152R-B-TE2
PMIC - Voltage Regulators - DC DC Switching Regulators NJW4152R-B-TE2
SWITCHING REGULATOR IC FOR BUCK

SWITCHING REGULATOR IC FOR BUCK

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - NJW4152R-B-TE2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
NJW4152R-B-TE2
Voltage Regulators - DC DC Switching Regulators NJW4152R-B-TE2
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 600mA 8-LSSOP, 8-MSOP (0.110", 2.80mm Width)

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 600mA 8-LSSOP, 8-MSOP (0.110", 2.80mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - NJW4152R-B-TE2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
NJW4152R-B-TE2
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators NJW4152R-B-TE2
IC REG BUCK ADJ 600MA 8MSOP

IC REG BUCK ADJ 600MA 8MSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 2129-NJW4152R-B-TE2DKR-ND 887347-NJW4152R-B-TE2 NJW4152R-B-TE2 NJW4152R-B-TE2 NJW4152R-B-TE2
Product Name Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - NJW4152R-B-TE2 PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; "8-LSSOP, 8-MSOP (0.110"", 2.80mm Width)" Other; 8-MSOP (VSP8) SSOP; Other; 8-LSSOP, 8-MSOP (0.110\", 2.80mm Width) SSOP
Output Voltage 0.8000 to 40 volts 0.8000 to 40 volts 0.8000 volts
IOUT 0.6000 amps 0.6000 amps 0.6000 amps 0.6000 amps
Unlock Full Specs
to access all available technical data