Boost Switching Regulator IC Positive Adjustable 1V 1 Output 2.25A SOT-89-5/6
IC REG BOOST ADJ 2.25A SOT89-5
SWITCHING REGULATOR IC FOR BOOST
Switching Voltage Regulators Switching Reg IC 40V 1.75A FET Wide
Boost Switching Regulator IC Positive Adjustable 1V 1 Output 2.25A SOT-89-5/6
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 2129-NJW4132U2-A-TE2TR-ND | NJW4132U2-A-TE2 | NJW4132U2-A-TE2 | NJW4132U2-A-TE2 | NJW4132U2-A-TE2 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | SOT89; Other; SOT-89-5/6 | SOT89 | SOT89; Other; SOT-89-5/6 | ||
| Output Voltage | 1 to 40 volts | 1 volts | 1 to 40 volts | ||
| IOUT | 2.25 amps | 2.25 amps | 2.25 amps | 2.25 amps |