Amplifier IC 2-Channel (Stereo) Class AB 30-SDMP
IC AMP CLASS AB STER 1.2W 30SDMP
IC AMP CLASS AB STER 1.2W 30SDMP
| Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | NJW1105M | NJW1105M | NJW1105M |
| Product Name | Audio Amplifiers | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers |
| RoHS Compliant | RoHS | ||
| Supply Voltage (VS) | 4 to 12 volts | 12 to 4 volts | |
| Output Power | 1.2 watts | 1.2 watts | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |