Amplifier IC 2-Channel (Stereo) Class D 20-SSOP
IC AMP CLASS D STER 1.2W 20SSOP
Amplifier IC 2-Channel (Stereo) Class D 20-SSOP
IC AMP CLASS D STER 1.2W 20SSOP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | 2129-NJU8755V-TE1TR-ND | NJU8755V-TE1 | NJU8755V-TE1 | NJU8755V-TE1 | NJU8755V-TE1 |
| Product Name | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers |
| RoHS Compliant | RoHS | RoHS | |||
| Supply Voltage (VS) | 2.7 to 5.25 volts | 5.25 to 2.7 volts | 2.7 to 5.25 volts | ||
| Output Power | 1.2 watts | 1.2 watts | 1.2 watts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |