Amplifier IC 1-Channel (Mono) Class D 10-SSOP
Manufacturer: NJR Corporation/NJRC
Win Source Part Number: 121614-NJU8754V-TE2
Packaging: Reel - TR
Type: Class D
Features: Mute, PWM, Short-Circuit Protection, Standby
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 1.2W x 1 @ 8 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-SSOP
Dimension: 10-LFSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 2.7 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
IC AMP CLASS D MONO 1.2W 10SSOP
Amplifier IC 1-Channel (Mono) Class D 10-SSOP
IC AMP CLASS D MONO 1.2W 10SSOP
Audio Amplifiers Mono Class D
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | 2129-NJU8754V-TE2TR-ND | 121614-NJU8754V-TE2 | NJU8754V-TE2 | NJU8754V-TE2 | NJU8754V-TE2 | NJU8754V-TE2 |
| Product Name | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - NJU8754V-TE2 | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers |
| RoHS Compliant | RoHS | RoHS | ||||
| Supply Voltage (VS) | 2.7 to 5.25 volts | 2.7 to 5.25 volts | 5.25 to 2.7 volts | 2.7 to 5.25 volts | ||
| Output Power | 1.2 watts | 1.2 watts | 1.2 watts | 1.2 watts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |