Amplifier IC 2-Channel (Stereo) Class D 10-SSOP
IC AMP CLASS D STEREO 10SSOP
IC AMP CLASS D STEREO 10SSOP
Amplifier IC 2-Channel (Stereo) Class D 10-SSOP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 2129-NJU8711V-TE2TR-ND | NJU8711V-TE2 | NJU8711V-TE2 | NJU8711V-TE2 |
| Product Name | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers |
| RoHS Compliant | RoHS | RoHS | ||
| Supply Voltage (VS) | 2 to 3.6 volts | 3.6 to 2 volts | 2 to 3.6 volts | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |