Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
IC LINEAR VOLTAGE REGULATORS
NJR CORPORATION
NJU7771F21-TE1 -- LDO VOLTAGE REGULATORS
NJR Corporation
LDO Voltage Regulators
NJU7771F21-TE1
Description
LDO Voltage Regulators LDO Voltage Reg 2.1V
Datasheet
Description
LDO Voltage Regulators LDO Voltage Reg 2.1V
Datasheet
Suppliers
Company
Product
Description
Supplier Links
VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
LDO Voltage Regulators
NJU7771F21-TE1
LDO Voltage Regulators
NJU7771F21-TE1
LDO Voltage Regulators LDO Voltage Reg 2.1V
LDO Voltage Regulators LDO Voltage Reg 2.1V
Buy Now
Datasheet
Technical Specifications
VAST STOCK CO., LIMITED
Product Category
IC Linear Voltage Regulators
Product Number
NJU7771F21-TE1
Product Name
LDO Voltage Regulators
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Power Distribution Switches, Load Drivers
A6810SA
Specs
Package Type
DIP; Other; 18-DIP (0.300", 7.62mm)
Special Features
Multiple Outputs
V
IN
3 to 5.5 volts
View Details
Texas Instruments
TSSOP Power Management IC
BQ20Z655DBTR-R1
Specs
Package Type
Other; TSSOP
Output Voltage
25 volts
I
OUT
1.80E-5 amps
View Details
2
suppliers
RS Components, Ltd.
Voltage Regulators
2412881
Specs
Package Type
SOT89; Other; SOT-89-3
I
OUT
0.1000 amps
I
Q
0.0060 amps
View Details
Rochester Electronics
PMIC - Voltage Regulators - Linear
ADP667AN
Specs
Regulator Type
Low Dropout
I
OUT
0.2500 amps
View Details