Manufacturer: NJR Corporation/NJRC
Win Source Part Number: 929190-NJU77232RB1-T
Operating Temperature Range: -40°C ~ 125°C
Features: Comparator CMOS Push-Pull 8-VSP
Package: 8-LSSOP, 8-MSOP (0.110", 2.80mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: NJU77232
Categories: Integrated Circuits (ICs)
Case / Package: 8-VSP
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
Estimated Pruduction Lead Time: 35 Weeks
Comparator CMOS Push-Pull 8-VSP
RAIL-TO-RAIL INPUT PUSH-PULL OUT
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | 929190-NJU77232RB1-TE1 | NJU77232RB1-TE1 | NJU77232RB1-TE1 |
| Product Name | Linear - Linear - Comparators - NJU77232RB1-TE1 | Comparators | Linear - Comparators |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Logic Output | CMOS | ||
| Package Type | 8-VSP | SSOP; SOP; MSOP; 8-LSSOP, 8-MSOP (0.110\", 2.80mm Width) |