Nisshinbo Micro Devices Inc. Integrated Circuits (ICs) - PMIC - Supervisors NJU7701F06-TE1

Description
Win Source Part Number: 1142123-NJU7701F06-T E1 Category: Integrated Circuits (ICs)>PMIC - Supervisors Type: Simple Reset/Power-On Reset Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 6V Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 (MTP5) Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): NJU#7701F06-TE1; NJU7701F06TE1; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Nisshinbo Micro Devices Inc. Other Names: NJU7701F06TE1,NJU770 1F06-TE1TRINACTIVE-N D,NJU7701F06-TE1TR-N D,2129-NJU7701F06-TE 1TR,NJU7701F06-TE1TR ,NJU#7701F06-TE1,NJU 7701F06-TE1#-ND,NJU7 701F06-TE1CT-ND,NJU# 7701F06-TE1-ND,NJU77 01F06-TE1#,2129-NJU7 701F06-TE1CT,NJU7701 F06-TE1CT,NJU7701F06 -TE1TRINACTIVE Base Product Number: NJU7701
Request a Quote Datasheet
Description
Win Source Part Number: 1142123-NJU7701F06-T E1 Category: Integrated Circuits (ICs)>PMIC - Supervisors Type: Simple Reset/Power-On Reset Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 6V Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 (MTP5) Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): NJU#7701F06-TE1; NJU7701F06TE1; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Nisshinbo Micro Devices Inc. Other Names: NJU7701F06TE1,NJU770 1F06-TE1TRINACTIVE-N D,NJU7701F06-TE1TR-N D,2129-NJU7701F06-TE 1TR,NJU7701F06-TE1TR ,NJU#7701F06-TE1,NJU 7701F06-TE1#-ND,NJU7 701F06-TE1CT-ND,NJU# 7701F06-TE1-ND,NJU77 01F06-TE1#,2129-NJU7 701F06-TE1CT,NJU7701 F06-TE1CT,NJU7701F06 -TE1TRINACTIVE Base Product Number: NJU7701
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Supervisors - 1142123-NJU7701F06-TE1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Supervisors
1142123-NJU7701F06-TE1
Integrated Circuits (ICs) - PMIC - Supervisors 1142123-NJU7701F06-TE1
Win Source Part Number: 1142123-NJU7701F06-T E1 Category: Integrated Circuits (ICs)>PMIC - Supervisors Type: Simple Reset/Power-On Reset Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 6V Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 (MTP5) Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): NJU#7701F06-TE1; NJU7701F06TE1; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Nisshinbo Micro Devices Inc. Other Names: NJU7701F06TE1,NJU770 1F06-TE1TRINACTIVE-N D,NJU7701F06-TE1TR-N D,2129-NJU7701F06-TE 1TR,NJU7701F06-TE1TR ,NJU#7701F06-TE1,NJU 7701F06-TE1#-ND,NJU7 701F06-TE1CT-ND,NJU# 7701F06-TE1-ND,NJU77 01F06-TE1#,2129-NJU7 701F06-TE1CT,NJU7701 F06-TE1CT,NJU7701F06 -TE1TRINACTIVE Base Product Number: NJU7701

Win Source Part Number: 1142123-NJU7701F06-TE1
Category: Integrated Circuits (ICs)>PMIC - Supervisors
Type: Simple Reset/Power-On Reset
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 6V
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5 (MTP5)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): NJU#7701F06-TE1; NJU7701F06TE1;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Nisshinbo Micro Devices Inc.
Other Names: NJU7701F06TE1,NJU7701F06-TE1TRINACTIVE-ND,NJU7701F06-TE1TR-ND,2129-NJU7701F06-TE1TR,NJU7701F06-TE1TR,NJU#7701F06-TE1,NJU7701F06-TE1#-ND,NJU7701F06-TE1CT-ND,NJU#7701F06-TE1-ND,NJU7701F06-TE1#,2129-NJU7701F06-TE1CT,NJU7701F06-TE1CT,NJU7701F06-TE1TRINACTIVE
Base Product Number: NJU7701

Buy Now Datasheet
Supervisors - 2129-NJU7701F06-TE1TR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5 (MTP5)

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5 (MTP5)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - NJU7701F06-TE1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
NJU7701F06-TE1
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors NJU7701F06-TE1
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site
Sheung Wan, Hong Kong
Supervisory Circuits
NJU7701F06-TE1
Supervisory Circuits NJU7701F06-TE1
Supervisory Circuits Voltage Detect 6.0v

Supervisory Circuits Voltage Detect 6.0v

Buy Now Datasheet
PMIC - Supervisors - NJU7701F06-TE1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
NJU7701F06-TE1
PMIC - Supervisors NJU7701F06-TE1
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site Datasheet
Supervisors - NJU7701F06-TE1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
NJU7701F06-TE1
Supervisors NJU7701F06-TE1
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5 (MTP5)

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5 (MTP5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1142123-NJU7701F06-TE1 2129-NJU7701F06-TE1TR-ND NJU7701F06-TE1 NJU7701F06-TE1 NJU7701F06-TE1 NJU7701F06-TE1
Product Name Integrated Circuits (ICs) - PMIC - Supervisors Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisory Circuits PMIC - Supervisors Supervisors
Number of Supplies 1; 1 1; 1
Output Options Inverting; Active Low Active Low; Push-Pull, Totem Pole Push-Pull, Totem Pole
Threshold 6 volts 6 volts 6 volts 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 2139135 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset
Output Options Open Drain; Active Low; Active Low, Open Drain
View Details
Thermal Management - AMC6821SDBQRG4 - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width)
Supply Voltage 2.7 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Reference - TL431QDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Supervisors - ADM1810-5ART-REEL7 - 860113-ADM1810-5ART-REEL7 - Win Source Electronics
Specs
Output Options Inverting
Type SOT-23-3
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details