CMOS Amplifier 1 Circuit Rail-to-Rail SC-88A
CMOS Amplifier 1 Circuit Rail-to-Rail SC-88A
IC CMOS 1 CIRCUIT SC88A
IC CMOS 1 CIRCUIT SC88A
Operational Amplifiers - Op Amps 1.5V 0.23uA Op Amp 7V 1.5 to 5.5V LP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 2129-NJU77001F3-TE2TR-ND | NJU77001F3-TE2 | NJU77001F3-TE2 | NJU77001F3-TE2 | NJU77001F3-TE2 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps |
| Features | Rail-Rail-Out | ||||
| Source Current (IS) | 2.90E-4 milliamps | 2.90E-4 milliamps | 2.90E-4 milliamps | ||
| Slew Rate | 0.0070 V/µs | 0.8000 V/µs | 7.00E-9 V/µs | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Package Type | SOT; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353 | SSOP; SOP; SOT; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353 |