Charge Pump Switching Regulator IC Negative Fixed nVin 1 Output 20mA 14-DIP
IC REG CHARGE PUMP NVIN 14DIP
Switching Voltage Regulators Voltage Tripler
IC REG CHARGE PUMP NVIN 14DIP
Charge Pump Switching Regulator IC Negative Fixed nVin 1 Output 20mA 14-DIP
| DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 2129-NJU7670D-ND | NJU7670D | NJU7670D | NJU7670D | NJU7670D |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Package Type | DIP; Other; 14-DIP | DIP; Other; 14-DIP | |||
| IOUT | 0.0200 amps | 0.0200 amps | 0.0200 amps | ||
| VIN | -6 to -2.6 volts | -2.6 to -6 volts |