Nisshinbo Micro Devices Inc. Voltage Regulators - DC DC Switching Regulators NJU7665CF-TE1

Description
Charge Pump Switching Regulator IC Negative Fixed -Vin 1 Output 10mA SC-74A, SOT-753
Request a Quote Datasheet
Description
Charge Pump Switching Regulator IC Negative Fixed -Vin 1 Output 10mA SC-74A, SOT-753
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - 2129-NJU7665CF-TE1TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
2129-NJU7665CF-TE1TR-ND
Voltage Regulators - DC DC Switching Regulators 2129-NJU7665CF-TE1TR-ND
Charge Pump Switching Regulator IC Negative Fixed -Vin 1 Output 10mA SC-74A, SOT-753

Charge Pump Switching Regulator IC Negative Fixed -Vin 1 Output 10mA SC-74A, SOT-753

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - NJU7665CF-TE1 - 109183-NJU7665CF-TE1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - NJU7665CF-TE1
109183-NJU7665CF-TE1
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - NJU7665CF-TE1 109183-NJU7665CF-TE1
Manufacturer: NJR Corporation/NJRC Win Source Part Number: 109183-NJU7665CF-TE1 Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Charge Pump Frequency - Switching: 150kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 10mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 (MTP5) Purpose: Ratiometric Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): -Vin Minimum Input Voltage: 1.5V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: NJR Corporation/NJRC
Win Source Part Number: 109183-NJU7665CF-TE1
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Charge Pump
Frequency - Switching: 150kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 10mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5 (MTP5)
Purpose: Ratiometric
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): -Vin
Minimum Input Voltage: 1.5V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Switching Voltage Regulators
NJU7665CF-TE1
Switching Voltage Regulators NJU7665CF-TE1
Switching Voltage Regulators Inverter Small

Switching Voltage Regulators Inverter Small

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - NJU7665CF-TE1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
NJU7665CF-TE1
PMIC - Voltage Regulators - DC DC Switching Regulators NJU7665CF-TE1
IC REG CHARG PUMP INV 10MA SOT23

IC REG CHARG PUMP INV 10MA SOT23

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - NJU7665CF-TE1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
NJU7665CF-TE1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators NJU7665CF-TE1
IC REG CHARG PUMP INV 10MA SOT23

IC REG CHARG PUMP INV 10MA SOT23

Supplier's Site
IC REG CHARG PUMP INV 10MA SOT23 - 564-NJU7665CF-TE1 - Utmel Electronic Limited
Hong Kong, China
IC REG CHARG PUMP INV 10MA SOT23
564-NJU7665CF-TE1
IC REG CHARG PUMP INV 10MA SOT23 564-NJU7665CF-TE1
IC REG CHARG PUMP INV 10MA SOT23

IC REG CHARG PUMP INV 10MA SOT23

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - NJU7665CF-TE1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
NJU7665CF-TE1
Voltage Regulators - DC DC Switching Regulators NJU7665CF-TE1
Charge Pump Switching Regulator IC Negative Fixed -Vin 1 Output 10mA SC-74A, SOT-753

Charge Pump Switching Regulator IC Negative Fixed -Vin 1 Output 10mA SC-74A, SOT-753

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators
Product Number 2129-NJU7665CF-TE1TR-ND 109183-NJU7665CF-TE1 NJU7665CF-TE1 NJU7665CF-TE1 NJU7665CF-TE1 564-NJU7665CF-TE1 NJU7665CF-TE1
Product Name Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - NJU7665CF-TE1 Switching Voltage Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators IC REG CHARG PUMP INV 10MA SOT23 Voltage Regulators - DC DC Switching Regulators
Output Voltage Type Fixed Fixed; Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; SC-74A, SOT-753 SOT23; Other; SOT-23-5 (MTP5) Other; SC-74A, SOT-753 Other; SC-74A, SOT-753
IOUT 0.0100 amps 0.0100 amps 0.0100 amps 0.0100 amps 0.0100 amps 0.0100 amps
VIN 1.5 to 5.5 volts 5.5 volts 1.5 to 5.5 volts
fsw 150 kHz 150 kHz 150 kHz 150 kHz 150 kHz
Unlock Full Specs
to access all available technical data