"Boost, Flyback Switching Regulator IC Positive Adjustable 1 Output 8-VSSOP, 8-MSOP (0.110"", 2.80mm Width)"
Manufacturer: NJR Corporation/NJRC
Win Source Part Number: 025402-NJU7600RB1-TE
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost, Flyback
Frequency - Switching: 300kHz to 1MHz
Number of Outputs: 1
Synchronous Rectifier: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-TVSP
Purpose: Step-Up, Step-Up/Step-Down
Maximum Input Voltage: 8V
Minimum Input Voltage: 2.2V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
IC REG BST FLYBCK ADJ 8TVSP
IC REG BST FLYBCK ADJ 8TVSP
IC REG BST FLYBCK ADJ 8TVSP
Boost, Flyback Switching Regulator IC Positive Adjustable 1 Output 8-VSSOP, 8-MSOP (0.110", 2.80mm Width)
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 2129-NJU7600RB1-TE1TR-ND | 025402-NJU7600RB1-TE1 | NJU7600RB1-TE1 | NJU7600RB1-TE1 | NJU7600RB1-TE1 | NJU7600RB1-TE1 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - NJU7600RB1-TE1 | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost, Flyback | Buck; Boost | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; "8-VSSOP, 8-MSOP (0.110"", 2.80mm Width)" | Other; 8-TVSP | Other; 8-VSSOP, 8-MSOP (0.110", 2.80mm Width) | SSOP | SSOP; Other; 8-VSSOP, 8-MSOP (0.110\", 2.80mm Width) | |
| VIN | 2.2 to 8 volts | 8 volts | 8 volts | 2.2 to 8 volts |