Nisshinbo Micro Devices Inc. Voltage Regulators - DC DC Switching Regulators NJU7600M

Description
"Boost, Flyback Switching Regulator IC Positive Adjustable 1 Output 8-SOIC (0.209"", 5.30mm Width)"
Request a Quote Datasheet
Description
"Boost, Flyback Switching Regulator IC Positive Adjustable 1 Output 8-SOIC (0.209"", 5.30mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - 2129-NJU7600M-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
2129-NJU7600M-ND
Voltage Regulators - DC DC Switching Regulators 2129-NJU7600M-ND
"Boost, Flyback Switching Regulator IC Positive Adjustable 1 Output 8-SOIC (0.209"", 5.30mm Width)"

"Boost, Flyback Switching Regulator IC Positive Adjustable 1 Output 8-SOIC (0.209"", 5.30mm Width)"

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - NJU7600M - 025401-NJU7600M - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - NJU7600M
025401-NJU7600M
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - NJU7600M 025401-NJU7600M
Manufacturer: NJR Corporation/NJRC Win Source Part Number: 025401-NJU7600M Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost, Flyback Frequency - Switching: 300kHz to 1MHz Number of Outputs: 1 Synchronous Rectifier: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-DMP Purpose: Step-Up, Step-Up/Step-Down Maximum Input Voltage: 8V Minimum Input Voltage: 2.2V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: NJR Corporation/NJRC
Win Source Part Number: 025401-NJU7600M
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost, Flyback
Frequency - Switching: 300kHz to 1MHz
Number of Outputs: 1
Synchronous Rectifier: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-DMP
Purpose: Step-Up, Step-Up/Step-Down
Maximum Input Voltage: 8V
Minimum Input Voltage: 2.2V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - NJU7600M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
NJU7600M
Voltage Regulators - DC DC Switching Regulators NJU7600M
Boost, Flyback Switching Regulator IC Positive Adjustable 1 Output 8-SOIC (0.209", 5.30mm Width)

Boost, Flyback Switching Regulator IC Positive Adjustable 1 Output 8-SOIC (0.209", 5.30mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - NJU7600M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
NJU7600M
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators NJU7600M
IC REG BST FLYBCK ADJ 8DMP

IC REG BST FLYBCK ADJ 8DMP

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - NJU7600M - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
NJU7600M
PMIC - Voltage Regulators - DC DC Switching Regulators NJU7600M
IC REG BST FLYBCK ADJ 8DMP

IC REG BST FLYBCK ADJ 8DMP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 2129-NJU7600M-ND 025401-NJU7600M NJU7600M NJU7600M NJU7600M
Product Name Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - NJU7600M Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Boost Boost, Flyback
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable; Adjustable
Package Type SOIC; Other; "8-SOIC (0.209"", 5.30mm Width)" Other; 8-DMP SOIC; Other; 8-SOIC (0.209\", 5.30mm Width) SOIC
VIN 2.2 to 8 volts 8 volts 2.2 to 8 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC DC Switching Controllers - 5962-8670407PA - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
Switching Regulators - 9228282 - RS Components, Ltd.
Specs
Configuration / Function Buck; Boost
Output Voltage Type Fixed
Package Type Other; Sop
View Details
Power Management IC - 713-NPM1300-QEAA-R - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
fsw 3600 kHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Specs
Package Type Other; Reel
Output Voltage 650 volts
IOUT 1.5 amps
View Details