"Boost, Flyback Switching Regulator IC Positive Adjustable 1 Output 8-SOIC (0.209"", 5.30mm Width)"
IC REG BST FLYBCK ADJ 8DMP
IC REG BST FLYBCK ADJ 8DMP
Boost, Flyback Switching Regulator IC Positive Adjustable 1 Output 8-SOIC (0.209", 5.30mm Width)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 2129-NJU7600M#-ND | NJU7600M# | NJU7600M# | NJU7600M# |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | SOIC; Other; "8-SOIC (0.209"", 5.30mm Width)" | SOIC | SOIC; Other; 8-SOIC (0.209\", 5.30mm Width) | |
| VIN | 2.2 to 8 volts | 2.2 to 8 volts |