NJR Corporation Interface - Interface - Analog Switches - Special Purpose - NJU7313AM# NJU7313AM#

Description
Manufacturer: NJR Corporation/NJRC Win Source Part Number: 108432-NJU7313AM# Packaging: Tube/Rail Applications: Audio Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 75°C (TA) Max On Resistance: 200 Ohm Case / Package: 30-SDMP Dual Supply Voltage(V±): ±8 V to 16 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: NJR Corporation/NJRC Win Source Part Number: 108432-NJU7313AM# Packaging: Tube/Rail Applications: Audio Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 75°C (TA) Max On Resistance: 200 Ohm Case / Package: 30-SDMP Dual Supply Voltage(V±): ±8 V to 16 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - NJU7313AM# - 108432-NJU7313AM# - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - NJU7313AM#
108432-NJU7313AM#
Interface - Interface - Analog Switches - Special Purpose - NJU7313AM# 108432-NJU7313AM#
Manufacturer: NJR Corporation/NJRC Win Source Part Number: 108432-NJU7313AM# Packaging: Tube/Rail Applications: Audio Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 75°C (TA) Max On Resistance: 200 Ohm Case / Package: 30-SDMP Dual Supply Voltage(V±): ±8 V to 16 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: NJR Corporation/NJRC
Win Source Part Number: 108432-NJU7313AM#
Packaging: Tube/Rail
Applications: Audio
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 75°C (TA)
Max On Resistance: 200 Ohm
Case / Package: 30-SDMP
Dual Supply Voltage(V±): ±8 V to 16 V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Dual Analog Switch and Multiplexer IC
780-NJU7313AM#
Dual Analog Switch and Multiplexer IC 780-NJU7313AM#
IC SWITCH DUAL 4PST 30DMP Product overview: NJU7313AM# from NJR Corporation/NJRC is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-NJU7313AM# can be used for catalog matching and distributor lookup.

IC SWITCH DUAL 4PST 30DMP Product overview: NJU7313AM# from NJR Corporation/NJRC is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-NJU7313AM# can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches - Special Purpose - NJU7313AM# - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches - Special Purpose
NJU7313AM#
Analog Switches - Special Purpose NJU7313AM#
Audio Switch IC Channel 30-SDMP

Audio Switch IC Channel 30-SDMP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category IC Analog Switches IC Analog Multiplexers IC Analog Multiplexers
Product Number 108432-NJU7313AM# 780-NJU7313AM# NJU7313AM#
Product Name Interface - Interface - Analog Switches - Special Purpose - NJU7313AM# Dual Analog Switch and Multiplexer IC Analog Switches - Special Purpose
Operating Temperature -30 to 75 C (-22 to 167 F) -30 to 75 C (-22 to 167 F) -30 to 75 C (-22 to 167 F)
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 1727-1005-1-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type TSSOP; "16-TSSOP
View Details
4 suppliers
Multiplexer & Demultiplexer ICs - 1905615 - RS Components, Ltd.
Specs
Configuration 4x1; Dual 4:1
Package Type So
Number of Pins 16
View Details