Nisshinbo Micro Devices Inc. Interface - Interface - Analog Switches - Special Purpose - NJU7311AM NJU7311AM

Description
Manufacturer: NJR Corporation/NJRC Win Source Part Number: 025399-NJU7311AM Number of Channels: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 75°C (TA) Max On Resistance: 200 Ohm Case / Package: 30-SO Dual Supply Voltage(V±): ±8 V to 16 V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: NJR Corporation/NJRC Win Source Part Number: 025399-NJU7311AM Number of Channels: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 75°C (TA) Max On Resistance: 200 Ohm Case / Package: 30-SO Dual Supply Voltage(V±): ±8 V to 16 V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - NJU7311AM - 025399-NJU7311AM - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - NJU7311AM
025399-NJU7311AM
Interface - Interface - Analog Switches - Special Purpose - NJU7311AM 025399-NJU7311AM
Manufacturer: NJR Corporation/NJRC Win Source Part Number: 025399-NJU7311AM Number of Channels: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 75°C (TA) Max On Resistance: 200 Ohm Case / Package: 30-SO Dual Supply Voltage(V±): ±8 V to 16 V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: NJR Corporation/NJRC
Win Source Part Number: 025399-NJU7311AM
Number of Channels: 1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -30°C to 75°C (TA)
Max On Resistance: 200 Ohm
Case / Package: 30-SO
Dual Supply Voltage(V±): ±8 V to 16 V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Analog Switches - Special Purpose - 2129-NJU7311AM-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches - Special Purpose
2129-NJU7311AM-ND
Analog Switches - Special Purpose 2129-NJU7311AM-ND
Switch IC 1 Channel 30-SO

Switch IC 1 Channel 30-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - NJU7311AM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
NJU7311AM
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose NJU7311AM
IC SWITCH DUAL SPST 30DMP

IC SWITCH DUAL SPST 30DMP

Supplier's Site
Analog Switches - Special Purpose - NJU7311AM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches - Special Purpose
NJU7311AM
Analog Switches - Special Purpose NJU7311AM
Switch IC 1 Channel 30-SO

Switch IC 1 Channel 30-SO

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Analog Switches IC Analog Switches IC Analog Switches IC Analog Multiplexers
Product Number 025399-NJU7311AM 2129-NJU7311AM-ND NJU7311AM NJU7311AM
Product Name Interface - Interface - Analog Switches - Special Purpose - NJU7311AM Analog Switches - Special Purpose Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose Analog Switches - Special Purpose
Switch Type SPST
Operating Temperature -30 to 75 C (-22 to 167 F) -30 to 75 C (-22 to 167 F) -30 to 75 C (-22 to 167 F) -30 to 75 C (-22 to 167 F)
Package Type 30-SO
Unlock Full Specs
to access all available technical data

Similar Products

Band 1/3/7 Multiplexer - QPQ2601 - Qorvo
Specs
Standards and Certifications RoHS
Bandwidth 60 MHz
Package Type SMT
View Details
4-bit bus switch - 74CBTLV3126PW-Q10J - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 4.6 volts
View Details
5 suppliers
Logic - Signal Switches, Multiplexers, Decoders - 74AC257SCX - Lingto Electronic Limited
Specs
Configuration 4 x 2:1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details