Boost Switching Regulator IC Positive Fixed 5V 1 Output 250mA (Switch) SOT-89-5/6
IC REG BOOST 5V 250MA SOT89-5
IC REG BOOST 5V 250MA SOT89-5
Boost Switching Regulator IC Positive Fixed 5V 1 Output 250mA (Switch) SOT-89-5/6
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 2129-NJU7261U50-TE1TR-ND | NJU7261U50-TE1 | NJU7261U50-TE1 | NJU7261U50-TE1 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | SOT89; Other; SOT-89-5/6 | SOT89 | SOT89; Other; SOT-89-5/6 | |
| Output Voltage | 5 volts | 5 volts | 5 to ? volts | |
| IOUT | 0.2500 amps | 0.2500 amps | 0.2500 amps |