The NJU7231U30 is a high precision, 3-terminal linear voltage regulator designed to provide a fixed output voltage of 3.0V. It operates with a low dropout voltage of less than 0.6V at an output current of 40mA, making it suitable for battery-operated devices and backup systems due to its low operating current of approximately 10µA. The device supports a wide input voltage range up to 18V and can deliver an output current of up to 100mA. It is available in SOT-89 and SOT-23 packages, facilitating integration into various circuit designs. The NJU7231U30 also features good load and line regulation, ensuring stable output under varying conditions.
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-89
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | NJU7231U30 |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |