Manufacturer: NJR Corporation/NJRC
Win Source Part Number: 1083067-NJU7231U30-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 100mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: SOT-89
Maximum Input Voltage: 15V
Nominal Output Voltage (Min/Fixed): 3V
Dropout Voltage-Max: 0.6V @ 20mA
Control Protection Operating Temperature: -40°C to 85°C
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-89
IC REG LINEAR 3V 100MA SOT89
LDO Voltage Regulators Hi Prec. CMOS 3-Term. Pos Vltg Reg
IC REG LINEAR 3V 100MA SOT89
| Win Source Electronics | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 1083067-NJU7231U30-TE1 | 2129-NJU7231U30-TE1TR-ND | NJU7231U30-TE1 | NJU7231U30-TE1 | NJU7231U30-TE1 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - NJU7231U30-TE1 | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | |||
| Output Voltage Type | Fixed; Fixed | Fixed | |||
| Package Type | SOT89; Other; SOT-89 | Other; TO-243AA | |||
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | ||||
| Output Voltage | 3 volts | 3 volts | 3 volts |