Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-220F
IC REG LINEAR 1.8V 500MA TO220F
IC REG LINEAR 1.8V 500MA TO220F
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 2129-NJU7223F18#-ND | NJU7223F18# | NJU7223F18# |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Fixed | ||
| Package Type | TO-220; Other; TO-220-3 Full Pack | TO-220 | |
| Special Features | Input Overcurrent Protection |