Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-89-3
Manufacturer: NJR Corporation/NJRC
Win Source Part Number: 887331-NJU7201U55
Operating Temperature Range: -25°C ~ 75°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-89-3
Package: Tube
Package: TO-243AA
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: SOT-89-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Other Part Number: NJU7201U55INACTIVE, NJU#7201U55-ND, NJU7201U55#-ND, NJU#7201U55, NJU7201U55#
IC REG LINEAR 5.5V 100MA SOT89-3
IC REG LINEAR 5.5V 100MA SOT89-3
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 2129-NJU7201U55-ND | 887331-NJU7201U55 | NJU7201U55 | NJU7201U55 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - NJU7201U55 | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | Positive | ||
| Output Voltage Type | Fixed | |||
| Package Type | Other; TO-243AA | SOT89; Other; SOT-89-3 | ||
| Output Voltage | 5.5 volts | 5.5 volts |