Manufacturer: NJR Corporation/NJRC
Win Source Part Number: 004039-NJU7096V(TE2)
Category: Integrated Circuits(ICs)
Family: Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Packaging: Reel(TR)
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Package: 8-LSSOP (0.173", 4.40mm Width)
Manufacturer Device Package: 8-SSOP
Number of Circuits: 2
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 2.4 V/μs
Gain Bandwidth Product: 1MHz
Current - Input Bias: 1pA
Voltage - Input Offset: 2mV
Current - Supply: 200μA
Voltage - Supply, Single/Dual (±): 1 V ~ 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
IC OPAMP GP 1MHZ RRO 8SSOP Product overview: NJU7096V(TE2) from NJR Corporation/NJRC is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHZ, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NJU7096V(TE2) can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | 004039-NJU7096V(TE2) | 687-NJU7096V(TE2) |
| Product Name | Integrated Circuits(ICs) | 1MHZ Operational Amplifier IC |
| Slew Rate | 2.4 V/µs |