Nisshinbo Micro Devices Inc. Instrumentation, Op Amps, Buffer Amps NJU7096M#

Description
CMOS Amplifier 2 Circuit Rail-to-Rail 8-DMP
Request a Quote
Description
CMOS Amplifier 2 Circuit Rail-to-Rail 8-DMP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NJU7096M# is a dual C-MOS operational amplifier designed for low voltage applications, operating from a single power supply with a voltage range of 1V to 5.5V. It features a low operating current of 200µA per circuit, making it suitable for battery-powered devices. The amplifier has a maximum input offset voltage of 4mV and a low input bias current of 1pA, which enhances its precision in signal processing. The output swing is rail-to-rail, allowing for a maximum output voltage swing of VDD - 0.1V and VSS + 0.1V under specified load conditions. The NJU7096M# also offers a slew rate of 2.4V/µs and a unity gain bandwidth of 1.0MHz, providing good performance for a variety of applications. It is available in multiple package types, including MSOP8, which facilitates integration into compact designs. This product is ideal for engineers looking for a low-power, high-performance operational amplifier for portable electronic devices.

Datasheet Summary
Powered by GS/AI

The NJU7096M# is a dual C-MOS operational amplifier designed for low voltage applications, operating from a single power supply with a voltage range of 1V to 5.5V. It features a low operating current of 200µA per circuit, making it suitable for battery-powered devices. The amplifier has a maximum input offset voltage of 4mV and a low input bias current of 1pA, which enhances its precision in signal processing. The output swing is rail-to-rail, allowing for a maximum output voltage swing of VDD - 0.1V and VSS + 0.1V under specified load conditions. The NJU7096M# also offers a slew rate of 2.4V/µs and a unity gain bandwidth of 1.0MHz, providing good performance for a variety of applications. It is available in multiple package types, including MSOP8, which facilitates integration into compact designs. This product is ideal for engineers looking for a low-power, high-performance operational amplifier for portable electronic devices.

Suppliers

Company
Product
Description
Supplier Links
Instrumentation, Op Amps, Buffer Amps - 2129-NJU7096M#-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
2129-NJU7096M#-ND
Instrumentation, Op Amps, Buffer Amps 2129-NJU7096M#-ND
CMOS Amplifier 2 Circuit Rail-to-Rail 8-DMP

CMOS Amplifier 2 Circuit Rail-to-Rail 8-DMP

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - NJU7096M# - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
NJU7096M#
Integrated Circuits (ICs) - Linear - Amplifiers NJU7096M#
IC CMOS 2 CIRCUIT 8DMP

IC CMOS 2 CIRCUIT 8DMP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - NJU7096M# - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
NJU7096M#
Instrumentation, OP Amps, Buffer Amps NJU7096M#
CMOS Amplifier 2 Circuit Rail-to-Rail 8-DMP

CMOS Amplifier 2 Circuit Rail-to-Rail 8-DMP

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJU7096M# - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
NJU7096M#
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps NJU7096M#
IC CMOS 2 CIRCUIT 8DMP

IC CMOS 2 CIRCUIT 8DMP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 2129-NJU7096M#-ND NJU7096M# NJU7096M# NJU7096M#
Product Name Instrumentation, Op Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Features Rail-Rail-Out
Standards RoHS RoHS
Source Current (IS) 0.2000 milliamps 0.2000 milliamps 0.2000 milliamps
Slew Rate 2.4 V/µs 2.40E-6 V/µs 2.4 V/µs
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data