Nisshinbo Micro Devices Inc. Instrumentation, Op Amps, Buffer Amps NJU7048V-TE2

Description
CMOS Amplifier 4 Circuit Rail-to-Rail 14-SSOP
Request a Quote Datasheet
Description
CMOS Amplifier 4 Circuit Rail-to-Rail 14-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Instrumentation, Op Amps, Buffer Amps - 2129-NJU7048V-TE2CT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
2129-NJU7048V-TE2CT-ND
Instrumentation, Op Amps, Buffer Amps 2129-NJU7048V-TE2CT-ND
CMOS Amplifier 4 Circuit Rail-to-Rail 14-SSOP

CMOS Amplifier 4 Circuit Rail-to-Rail 14-SSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 2129-NJU7048V-TE2DKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
2129-NJU7048V-TE2DKR-ND
Instrumentation, Op Amps, Buffer Amps 2129-NJU7048V-TE2DKR-ND
CMOS Amplifier 4 Circuit Rail-to-Rail 14-SSOP

CMOS Amplifier 4 Circuit Rail-to-Rail 14-SSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 2129-NJU7048V-TE2TR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
2129-NJU7048V-TE2TR-ND
Instrumentation, Op Amps, Buffer Amps 2129-NJU7048V-TE2TR-ND
CMOS Amplifier 4 Circuit Rail-to-Rail 14-SSOP

CMOS Amplifier 4 Circuit Rail-to-Rail 14-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1082306-NJU7048V-TE2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1082306-NJU7048V-TE2
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1082306-NJU7048V-TE2
Win Source Part Number: 1082306-NJU7048V-TE2 Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Package: Tape & Reel Number of Circuits: 4 Standard Package: 2,000 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: CMOS Slew Rate: 9V/µs Gain Bandwidth Product: 5 MHz Current - Input Bias: 1 pA Voltage - Input Offset: 900 µV Current - Supply: 5.3mA Current - Output / Channel: 110 mA Package / Case: 14-LSSOP (0.173", 4.40mm Width) Supplier Device Package: 14-SSOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.33.0001 Mfr: Nisshinbo Micro Devices Inc. Other Names: 190-NJU7048V-TE2CT,2 129-NJU7048V-TE2CT,1 90-NJU7048V-TE2TR-ND ,2129-NJU7048V-TE2TR ,190-NJU7048V-TE2DKR ,190-NJU7048V-TE2CT- ND,190-NJU7048V-TE2T R,2129-NJU7048V-TE2D KR,190-NJU7048V-TE2D KR-ND Base Product Number: NJU7048 Voltage - Supply Span (Min): 2.7 V Voltage - Supply Span (Max): 5.5 V

Win Source Part Number: 1082306-NJU7048V-TE2
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel
Number of Circuits: 4
Standard Package: 2,000
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: CMOS
Slew Rate: 9V/µs
Gain Bandwidth Product: 5 MHz
Current - Input Bias: 1 pA
Voltage - Input Offset: 900 µV
Current - Supply: 5.3mA
Current - Output / Channel: 110 mA
Package / Case: 14-LSSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-SSOP
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.33.0001
Mfr: Nisshinbo Micro Devices Inc.
Other Names: 190-NJU7048V-TE2CT,2129-NJU7048V-TE2CT,190-NJU7048V-TE2TR-ND,2129-NJU7048V-TE2TR,190-NJU7048V-TE2DKR,190-NJU7048V-TE2CT-ND,190-NJU7048V-TE2TR,2129-NJU7048V-TE2DKR,190-NJU7048V-TE2DKR-ND
Base Product Number: NJU7048
Voltage - Supply Span (Min): 2.7 V
Voltage - Supply Span (Max): 5.5 V

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - NJU7048V-TE2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
NJU7048V-TE2
Instrumentation, OP Amps, Buffer Amps NJU7048V-TE2
CMOS Amplifier 4 Circuit Rail-to-Rail 14-SSOP

CMOS Amplifier 4 Circuit Rail-to-Rail 14-SSOP

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJU7048V-TE2 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
NJU7048V-TE2
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps NJU7048V-TE2
IC CMOS 4 CIRCUIT 14SSOP

IC CMOS 4 CIRCUIT 14SSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - NJU7048V-TE2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
NJU7048V-TE2
Integrated Circuits (ICs) - Linear - Amplifiers NJU7048V-TE2
IC CMOS 4 CIRCUIT 14SSOP

IC CMOS 4 CIRCUIT 14SSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 2129-NJU7048V-TE2CT-ND 1082306-NJU7048V-TE2 NJU7048V-TE2 NJU7048V-TE2 NJU7048V-TE2
Product Name Instrumentation, Op Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Features Rail-Rail-Out
Source Current (IS) 5.3 milliamps 5.3 milliamps 5.3 milliamps 5.3 milliamps
Slew Rate 9 V/µs 9 V/µs 9 V/µs 9.00E-6 V/µs
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type "14-LSSOP (0.173"", 4.40mm Width)" 14-LSSOP (0.173", 4.40mm Width) SSOP; SOP; 14-LSSOP (0.173\", 4.40mm Width) Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

TLE2071AM JFET-Input High Speed Low Noise Single Operational Amplifier - 5962-9460204Q2A - Texas Instruments
Specs
Supply Voltage (VS) 4.5 to 38 volts
VOS 2 millivolts
Quiescent Current (IQ) 2200 microamps
View Details
Analog - MTLT1057QH - Micross Components, Inc.
Micross Components, Inc.
View Details
Op Amps - 1897327 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOIC; Soic
Number of Pins 14
View Details