Manufacturer: NJR Corporation/NJRC
Win Source Part Number: 025392-NJU7034M
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 3.5 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 10mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-DMP
Supply Voltage - Operating: 3 V to 16 V
Operating Supply Current: 1mA
Gain Bandwidth Product (GBP): 1.5MHz
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
CMOS Amplifier 4 Circuit Rail-to-Rail 14-DMP
IC CMOS 4 CIRCUIT 14DMP
Operational Amplifiers - Op Amps Quad
CMOS Amplifier 4 Circuit Rail-to-Rail 14-DMP
IC CMOS 4 CIRCUIT 14DMP
| Win Source Electronics | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 025392-NJU7034M | 2129-NJU7034M-ND | NJU7034M | NJU7034M | NJU7034M | NJU7034M |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJU7034M | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Supply Voltage (VS) | 3 to 16 volts | 16 volts | ||||
| Source Current (IS) | 1 milliamps | 1 milliamps | 1 milliamps | 1 milliamps | ||
| VOS | 10 millivolts | 10 millivolts | ||||
| IBIAS | 1.00E-6 µA | 1.00E-6 µA | ||||
| GBW | 1.5 MHz | 1.5 MHz |