The NJU7027RB1-TE2 is a rail-to-rail output CMOS operational amplifier designed for low power consumption, with a typical supply current of 26µA per channel. It operates within a supply voltage range of 1.8V to 5.5V and features a gain bandwidth product of 160kHz. The amplifier is capable of outputting within 50mV of the supply rails under a 100kΩ load, making it suitable for applications requiring low-side current sensing. The common-mode input voltage range extends from 0V to 4.1V, and the input offset voltage is a maximum of 4mV, with a drift of 1.5µV/°C. The NJU7027RB1-TE2 is packaged in an 8-pin MSOP (TVSP8) format, which is compact and meets JEDEC standards. This amplifier is particularly well-suited for battery-powered instruments, current sensor amplifiers, and voltage/current monitoring applications due to its low power requirements and high RF noise immunity.
CMOS Amplifier 2 Circuit Rail-to-Rail 8-TVSP
IC CMOS 2 CIRCUIT 8TVSP
CMOS Amplifier 2 Circuit Rail-to-Rail 8-TVSP
Operational Amplifiers - Op Amps 13uA/ch Rail to Rail 160kHz Op Amp
IC CMOS 2 CIRCUIT 8TVSP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 2129-NJU7027RB1-TE2TR-ND | NJU7027RB1-TE2 | NJU7027RB1-TE2 | NJU7027RB1-TE2 | NJU7027RB1-TE2 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Features | Rail-Rail-Out | ||||
| Source Current (IS) | 0.0260 milliamps | 0.0260 milliamps | 0.0260 milliamps | ||
| Slew Rate | 0.0500 V/µs | 0.0500 V/µs | 5.00E-8 V/µs | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | MSOP; "8-VSSOP, 8-MSOP (0.110"", 2.80mm Width)" | SSOP; SOP; MSOP; 8-VSSOP, 8-MSOP (0.110\", 2.80mm Width) | 8-VSSOP, 8-MSOP (0.110, 2.80mm Width) |