NJR Corporation 160KHZ Operational Amplifier IC NJU7026F3

Description
IC OPAMP GP 160KHZ RRO SC88A Product overview: NJU7026F3 from NJR Corporation/NJRC is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160KHZ. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 160KHZ, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NJU7026F3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC OPAMP GP 160KHZ RRO SC88A Product overview: NJU7026F3 from NJR Corporation/NJRC is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160KHZ. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 160KHZ, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NJU7026F3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
160KHZ Operational Amplifier IC - 687-NJU7026F3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
160KHZ Operational Amplifier IC
687-NJU7026F3
160KHZ Operational Amplifier IC 687-NJU7026F3
IC OPAMP GP 160KHZ RRO SC88A Product overview: NJU7026F3 from NJR Corporation/NJRC is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160KHZ. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 160KHZ, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NJU7026F3 can be used for catalog matching and distributor lookup.

IC OPAMP GP 160KHZ RRO SC88A Product overview: NJU7026F3 from NJR Corporation/NJRC is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160KHZ. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 160KHZ, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NJU7026F3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJU7026F3 - 209238-NJU7026F3 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJU7026F3
209238-NJU7026F3
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJU7026F3 209238-NJU7026F3
Manufacturer: NJR Corporation/NJRC Win Source Part Number: 209238-NJU7026F3 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.05 V/μs Current - Input Bias: 1pA Voltage - Input Offset: 900μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SC-88A Supply Voltage - Operating: 1.8 V to 5.5 V Operating Supply Current: 13μA Gain Bandwidth Product (GBP): 160kHz Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: NJR Corporation/NJRC
Win Source Part Number: 209238-NJU7026F3
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.05 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 900μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-88A
Supply Voltage - Operating: 1.8 V to 5.5 V
Operating Supply Current: 13μA
Gain Bandwidth Product (GBP): 160kHz
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Operational Amplifiers Operational Amplifiers
Product Number 687-NJU7026F3 209238-NJU7026F3
Product Name 160KHZ Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJU7026F3
Slew Rate 0.0500 V/µs 0.0500 V/µs
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type Reel - TR SC-88A
Supply Voltage (VS) 1.8 to 5.5 volts
Source Current (IS) 0.0130 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM101AD8 - Micross Components, Inc.
Micross Components, Inc.
View Details
Quad Rail-to-Rail FET Input Operational Amplifier - ALD4704ASBL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 6.5 to 10 volts
Source Current (IS) 3.25 milliamps
IBIAS 2.00E-5 µA
View Details
5 suppliers
BUF602 High Speed, Closed Loop Buffer - BUF602IDG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 8000 V/µs
Supply Voltage (VS) 2.8 to 12.6 volts
View Details
3 suppliers
Op Amps - 108230 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOP; MSOP; Msop
Number of Pins 8
View Details