Nisshinbo Micro Devices Inc. Instrumentation, Op Amps, Buffer Amps NJU7022D

Description
CMOS Amplifier 2 Circuit 8-DIP
Request a Quote Datasheet
Description
CMOS Amplifier 2 Circuit 8-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Instrumentation, Op Amps, Buffer Amps - 2129-NJU7022D-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
2129-NJU7022D-ND
Instrumentation, Op Amps, Buffer Amps 2129-NJU7022D-ND
CMOS Amplifier 2 Circuit 8-DIP

CMOS Amplifier 2 Circuit 8-DIP

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJU7022D - 209237-NJU7022D - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJU7022D
209237-NJU7022D
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJU7022D 209237-NJU7022D
Manufacturer: NJR Corporation/NJRC Win Source Part Number: 209237-NJU7022D Packaging: Tube/Rail Number of Circuits: 2 Mounting: Through Hole Amplifier Type: General Purpose Slew Rate: 0.4 V/μs Current - Input Bias: 1pA Voltage - Input Offset: 10mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 75°C Case / Package: 8-DIP Supply Voltage - Operating: 3 V to 16 V Operating Supply Current: 150μA Gain Bandwidth Product (GBP): 400kHz Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: NJR Corporation/NJRC
Win Source Part Number: 209237-NJU7022D
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 0.4 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 10mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 75°C
Case / Package: 8-DIP
Supply Voltage - Operating: 3 V to 16 V
Operating Supply Current: 150μA
Gain Bandwidth Product (GBP): 400kHz
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - NJU7022D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
NJU7022D
Integrated Circuits (ICs) - Linear - Amplifiers NJU7022D
IC CMOS 2 CIRCUIT 8DIP

IC CMOS 2 CIRCUIT 8DIP

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJU7022D - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
NJU7022D
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps NJU7022D
IC CMOS 2 CIRCUIT 8DIP

IC CMOS 2 CIRCUIT 8DIP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
NJU7022D
Operational Amplifiers - Op Amps NJU7022D
Operational Amplifiers - Op Amps Dual

Operational Amplifiers - Op Amps Dual

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - NJU7022D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
NJU7022D
Instrumentation, OP Amps, Buffer Amps NJU7022D
CMOS Amplifier 2 Circuit 8-DIP

CMOS Amplifier 2 Circuit 8-DIP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 2129-NJU7022D-ND 209237-NJU7022D NJU7022D NJU7022D NJU7022D NJU7022D
Product Name Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJU7022D Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS
Slew Rate 0.4000 V/µs 0.4000 V/µs 4.00E-7 V/µs 0.4000 V/µs
Operating Temperature -20 to 75 C (-4 to 167 F) -20 to 75 C (-4 to 167 F) -20 to 75 C (-4 to 167 F)
Package Type DIP; "8-DIP (0.300"", 7.62mm)" DIP; 8-DIP Through Hole DIP; 8-DIP (0.300\", 7.62mm)
Supply Voltage (VS) 3 to 16 volts 3 volts
Unlock Full Specs
to access all available technical data