CMOS Amplifier 2 Circuit Rail-to-Rail 8-DIP
Manufacturer: NJR Corporation/NJRC
Win Source Part Number: 025389-NJU7016D
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: Through Hole
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 2.4 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 10mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-DIP
Supply Voltage - Operating: 1 V to 5.5 V
Operating Supply Current: 200μA
Gain Bandwidth Product (GBP): 1MHz
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
IC CMOS 2 CIRCUIT 8DIP
CMOS Amplifier 2 Circuit Rail-to-Rail 8-DIP
Operational Amplifiers - Op Amps Dual
IC CMOS 2 CIRCUIT 8DIP
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 2129-NJU7016D-ND | 025389-NJU7016D | NJU7016D | NJU7016D | NJU7016D | NJU7016D |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJU7016D | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out | |||||
| Source Current (IS) | 0.2000 milliamps | 0.2000 milliamps | 0.2000 milliamps | 0.2000 milliamps | ||
| Slew Rate | 2.4 V/µs | 2.4 V/µs | 2.40E-6 V/µs | 2.4 V/µs | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | DIP; "8-DIP (0.300"", 7.62mm)" | DIP; 8-DIP | Through Hole | DIP; 8-DIP (0.300\", 7.62mm) |