The NJU7008F3-TE1# is a low power, low offset voltage single C-MOS operational amplifier designed for applications requiring small size and efficiency. It operates on a single power supply ranging from 1.0V to 5.5V, making it suitable for battery-powered devices. The input offset voltage is a maximum of 4mV, and the input bias current is typically 1pA, allowing for the amplification of very small signals near ground level. This amplifier features a wide output swing range, with a minimum output voltage swing of 2.9V at a supply voltage of 3.0V. The NJU7008 has a typical operating current of 200µA and a slew rate of 2.4V/µs, providing good performance for various applications. The device is packaged in a compact SC88A outline, which is advantageous for space-constrained designs. The operational temperature range is from -40°C to +85°C, ensuring reliability in diverse environments.
General Purpose Amplifier 1 Circuit SC-88A
General Purpose Amplifier 1 Circuit SC-88A
IC OPAMP GP 1 CIRCUIT SC88A
IC OPAMP GP 1 CIRCUIT SC88A
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 2129-NJU7008F3-TE1#TR-ND | NJU7008F3-TE1# | NJU7008F3-TE1# | NJU7008F3-TE1# |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | ||
| Source Current (IS) | 0.2000 milliamps | 0.2000 milliamps | 0.2000 milliamps | |
| Slew Rate | 2.4 V/µs | 2.4 V/µs | 2.40E-6 V/µs | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | SOT; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353 | SSOP; SOP; SOT; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353 |