Manufacturer: NJR Corporation/NJRC
Win Source Part Number: 045237-NJU7004M
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.05 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 10mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 75°C
Case / Package: 14-DMP
Supply Voltage - Operating: 1 V to 16 V
Operating Supply Current: 15μA
Gain Bandwidth Product (GBP): 100kHz
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
CMOS Amplifier 4 Circuit 14-DMP
Operational Amplifiers - Op Amps Quad
CMOS Amplifier 4 Circuit 14-DMP
IC CMOS 4 CIRCUIT 14DMP
IC CMOS 4 CIRCUIT 14DMP
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 045237-NJU7004M | 2129-NJU7004M-ND | NJU7004M | NJU7004M | NJU7004M | NJU7004M |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJU7004M | Instrumentation, Op Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Supply Voltage (VS) | 1 to 16 volts | 1 volts | ||||
| Source Current (IS) | 0.0150 milliamps | |||||
| VOS | 10 millivolts | 10 millivolts | ||||
| IBIAS | 1.00E-6 µA | 1.00E-6 µA | ||||
| GBW | 0.1000 MHz | 0.1000 MHz |