"Real Time Clock (RTC) IC Clock/Calendar 4-Wire Serial 8-SOIC (0.154"", 3.90mm Width)"
Manufacturer: NJR Corporation/NJRC
Win Source Part Number: 060404-NJU6355EM
Packaging: Tube/Rail
Type: Clock/Calendar
Features: Leap Year
Mounting: SMD (SMT)
Date Format: YY-MM-DD-dd
Current - Timekeeping (Max): 4μA to 15μA @ 2V to 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 80°C
Case / Package: 8-EMP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
IC RTC CLK/CALENDAR SER 8EMP
IC RTC CLK/CALENDAR SER 8-EMP
IC RTC CLK/CALENDAR SER 8-EMP
Real Time Clock (RTC) IC Clock/Calendar 4-Wire Serial 8-SOIC (0.154", 3.90mm Width)
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 2129-NJU6355EM-ND | 060404-NJU6355EM | NJU6355EM | NJU6355EM | NJU6355EM | NJU6355EM |
| Product Name | Real Time Clocks | Clock/Timing - Clock/Timing - Real Time Clocks - NJU6355EM | Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks | Clock/Timing - Real Time Clocks | Real Time Clocks | Real Time Clocks |
| Device Type | Real Time Clock | Real Time Clock | Clock/Calendar; Real Time Clock | Real Time Clock | Clock/Calendar; Real Time Clock | Real Time Clock |
| Package Type | Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Surface Mount; 8-EMP | Surface Mount; Surface Mount | Surface Mount; Surface Mount | Surface Mount; SOIC; 8-SOIC (0.154\", 3.90mm Width) | |
| Supply Voltage | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts |