Nisshinbo Micro Devices Inc. PMIC - PMIC - LED Drivers - NJU6050F-TE2 NJU6050F-TE2

Description
Manufacturer: NJR Corporation/NJRC Win Source Part Number: 060403-NJU6050F-TE2 Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Dimming: PWM Output Voltage: 28V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 (MTP5) Maximum Supply Voltage: 6.5V Operating Input Voltage(Min): 2.5V Channel Output Current: 20mA Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: NJR Corporation/NJRC Win Source Part Number: 060403-NJU6050F-TE2 Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Dimming: PWM Output Voltage: 28V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 (MTP5) Maximum Supply Voltage: 6.5V Operating Input Voltage(Min): 2.5V Channel Output Current: 20mA Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - NJU6050F-TE2 - 060403-NJU6050F-TE2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - NJU6050F-TE2
060403-NJU6050F-TE2
PMIC - PMIC - LED Drivers - NJU6050F-TE2 060403-NJU6050F-TE2
Manufacturer: NJR Corporation/NJRC Win Source Part Number: 060403-NJU6050F-TE2 Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Dimming: PWM Output Voltage: 28V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 (MTP5) Maximum Supply Voltage: 6.5V Operating Input Voltage(Min): 2.5V Channel Output Current: 20mA Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: NJR Corporation/NJRC
Win Source Part Number: 060403-NJU6050F-TE2
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Dimming: PWM
Output Voltage: 28V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5 (MTP5)
Maximum Supply Voltage: 6.5V
Operating Input Voltage(Min): 2.5V
Channel Output Current: 20mA
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
LED Drivers - 2129-NJU6050F-TE2TR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 20mA SOT-23-5 (MTP5)

LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 20mA SOT-23-5 (MTP5)

Buy Now Datasheet
PMIC - LED Drivers - NJU6050F-TE2 - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
NJU6050F-TE2
PMIC - LED Drivers NJU6050F-TE2
IC LED DRIVER RGLTR DIM SOT23-5

IC LED DRIVER RGLTR DIM SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - NJU6050F-TE2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
NJU6050F-TE2
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers NJU6050F-TE2
IC LED DRV RGLTR PWM SOT23-5

IC LED DRV RGLTR PWM SOT23-5

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 060403-NJU6050F-TE2 2129-NJU6050F-TE2TR-ND NJU6050F-TE2 NJU6050F-TE2
Product Name PMIC - PMIC - LED Drivers - NJU6050F-TE2 LED Drivers PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 2.5 volts 2.5 to 6.5 volts 2.5 to 6.5 volts
Output Voltage 28 volts 28 volts
Output Current 20 milliamps 20 milliamps 20 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Four Channel Linear LED Driver - A6263KLJTR-T - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
7 suppliers
AC-DC LED Driver IC - XDPL8221 - Infineon Technologies AG
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Type Constant Current; Constant Voltage
Package Type PG-DSO-16
View Details
PMIC - LED Drivers - LM27965SQ - Lingto Electronic Limited
Rochester Electronics
Specs
Type Dimmable
Output Current 30 milliamps
View Details
LED Drivers - 1442790 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Dimmable
Number of Channels 1 #
Features RoHS Compliant
View Details