Manufacturer: NJR Corporation/NJRC
Win Source Part Number: 060402-NJU4066BD
Packaging: Tube/Rail
Number of Circuits: 4
Switch Circuit: SPST - NO
Crosstalk: -50dB @ 8MHz
Channel-to-Channel Matching (ΔRon): 5 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 240 Ohm
Case / Package: 14-DIP
Single Supply Voltage (V+): 3 V to 18 V
Channel Capacitance(CS off, CD off): 7.5pF
Max Leakage Current (IS off): 100nA
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
4 Circuit IC Switch 1:1 240Ohm 14-DIP
IC SWITCH QUAD 1X1 14DIP
4 Circuit IC Switch 1:1 240Ohm 14-DIP
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 060402-NJU4066BD | 2129-NJU4066BD-ND | NJU4066BD | NJU4066BD |
| Product Name | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NJU4066BD | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Normal Condition | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) | |
| Features | Single-Supply | |||
| Supply Voltage (VS) | 3 to 18 volts | 3 to 18 volts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | DIP; 14-DIP | DIP; 14-DIP | DIP; 14-DIP |