Bipolar Motor Driver Parallel 28-PLCC (11.51x11.51)
Manufacturer: NJR Corporation/NJRC
Win Source Part Number: 045233-NJU39610FM2
Packaging: Tube/Rail
Applications: General Purpose
Mounting: SMD (SMT)
Motor Type - Stepper: Bipolar
Step Resolution: >256 Microsteps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 28-PLCC (11.51x11.51)
Purpose: Controller - Commutation, Direction Management
Supply Voltage - Operating: 4.75 V to 5.25 V
Alternative Parts (Cross-Reference): NJU39610FM2-TE3;
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Quantity per package: 40
Bipolar Motor Driver Parallel 28-PLCC (11.51x11.51)
IC MOTOR DRIVER BIPOLAR 28PLCC
IC MOTOR DRIVER BIPOLAR 28PLCC
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Motor Controllers | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 2129-NJU39610FM2-ND | 045233-NJU39610FM2 | NJU39610FM2 | NJU39610FM2 | NJU39610FM2 |
| Product Name | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - NJU39610FM2 | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Motor / System | Bipolar | ||||
| Configuration | PCB Mount; 28-LCC (J-Lead) | ||||
| Communication | Parallel Interface | Parallel |