Manufacturer: NJR Corporation/NJRC
Win Source Part Number: 060397-NJU39610D2
Packaging: Tube/Rail
Applications: General Purpose
Mounting: Through Hole
Motor Type - Stepper: Bipolar
Step Resolution: >256 Microsteps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 22-DIP
Purpose: Controller - Commutation, Direction Management
Supply Voltage - Operating: 4.75 V to 5.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 20
Bipolar Motor Driver Parallel 22-DIP
IC MTRDRV BIPLR 4.75-5.25V 22DIP
Bipolar Motor Driver Parallel 22-DIP
IC MTRDRV BIPLR 4.75-5.25V 22DIP
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 060397-NJU39610D2 | 2129-NJU39610D2-ND | NJU39610D2 | NJU39610D2 | NJU39610D2 |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - NJU39610D2 | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Operating Temperature | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | ||
| AC Input | 5 to 5 volts | 5 to 5 volts | |||
| DC Input | 5 to 5 volts | 5 to 5 volts |