Nisshinbo Micro Devices Inc. Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors NJU2103AM-TE1

Description
Manufacturer: Nisshinbo Micro Devices Inc. Win Source Part Number: 1316669-NJU2103AM-TE 1 Category: Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors Packaging: Reel - TR Type: Simple Reset/Power-On Reset Standard Package: 2,000 Mounting: Surface Mount Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 4.2V Supplier Device Package: 8-DMP Temperature Range - Operating: -40°C ~ 125°C Case / Package: 8-SOIC (0.197", 5.00mm Width) ECCN: EAR99 Fake Threat In the Open Market: 73 HTSUS: 8542.39.0001 Other Part Number: 190-NJU2103AM-TE1TR, 190-NJU2103AM-TE1CT, 190-NJU2103AM-TE1TR- ND,190-NJU2103AM-TE1 CT-ND,2129-NJU2103AM -TE1TR,2129-NJU2103A M-TE1DKR,190-NJU2103 AM-TE1DKR,2129-NJU21 03AM-TE1CT,190-NJU21 03AM-TE1DKR-ND Base Product Number: NJU2103 Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Nisshinbo Micro Devices Inc. Win Source Part Number: 1316669-NJU2103AM-TE 1 Category: Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors Packaging: Reel - TR Type: Simple Reset/Power-On Reset Standard Package: 2,000 Mounting: Surface Mount Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 4.2V Supplier Device Package: 8-DMP Temperature Range - Operating: -40°C ~ 125°C Case / Package: 8-SOIC (0.197", 5.00mm Width) ECCN: EAR99 Fake Threat In the Open Market: 73 HTSUS: 8542.39.0001 Other Part Number: 190-NJU2103AM-TE1TR, 190-NJU2103AM-TE1CT, 190-NJU2103AM-TE1TR- ND,190-NJU2103AM-TE1 CT-ND,2129-NJU2103AM -TE1TR,2129-NJU2103A M-TE1DKR,190-NJU2103 AM-TE1DKR,2129-NJU21 03AM-TE1CT,190-NJU21 03AM-TE1DKR-ND Base Product Number: NJU2103 Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - 1316669-NJU2103AM-TE1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
1316669-NJU2103AM-TE1
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors 1316669-NJU2103AM-TE1
Manufacturer: Nisshinbo Micro Devices Inc. Win Source Part Number: 1316669-NJU2103AM-TE 1 Category: Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors Packaging: Reel - TR Type: Simple Reset/Power-On Reset Standard Package: 2,000 Mounting: Surface Mount Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 4.2V Supplier Device Package: 8-DMP Temperature Range - Operating: -40°C ~ 125°C Case / Package: 8-SOIC (0.197", 5.00mm Width) ECCN: EAR99 Fake Threat In the Open Market: 73 HTSUS: 8542.39.0001 Other Part Number: 190-NJU2103AM-TE1TR, 190-NJU2103AM-TE1CT, 190-NJU2103AM-TE1TR- ND,190-NJU2103AM-TE1 CT-ND,2129-NJU2103AM -TE1TR,2129-NJU2103A M-TE1DKR,190-NJU2103 AM-TE1DKR,2129-NJU21 03AM-TE1CT,190-NJU21 03AM-TE1DKR-ND Base Product Number: NJU2103 Moisture Sensitivity Level (MSL): 1 (Unlimited)

Manufacturer: Nisshinbo Micro Devices Inc.
Win Source Part Number: 1316669-NJU2103AM-TE1
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Standard Package: 2,000
Mounting: Surface Mount
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 4.2V
Supplier Device Package: 8-DMP
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 8-SOIC (0.197", 5.00mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 73
HTSUS: 8542.39.0001
Other Part Number: 190-NJU2103AM-TE1TR,190-NJU2103AM-TE1CT,190-NJU2103AM-TE1TR-ND,190-NJU2103AM-TE1CT-ND,2129-NJU2103AM-TE1TR,2129-NJU2103AM-TE1DKR,190-NJU2103AM-TE1DKR,2129-NJU2103AM-TE1CT,190-NJU2103AM-TE1DKR-ND
Base Product Number: NJU2103
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Supervisors - 2129-NJU2103AM-TE1CT-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel 8-DMP

Supervisor Open Drain or Open Collector 1 Channel 8-DMP

Buy Now Datasheet
Supervisors - 2129-NJU2103AM-TE1DKR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel 8-DMP

Supervisor Open Drain or Open Collector 1 Channel 8-DMP

Buy Now Datasheet
Supervisors - 2129-NJU2103AM-TE1TR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel 8-DMP

Supervisor Open Drain or Open Collector 1 Channel 8-DMP

Buy Now Datasheet
Supervisors - NJU2103AM-TE1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
NJU2103AM-TE1
Supervisors NJU2103AM-TE1
Supervisor Open Drain or Open Collector 1 Channel 8-DMP

Supervisor Open Drain or Open Collector 1 Channel 8-DMP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - NJU2103AM-TE1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
NJU2103AM-TE1
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors NJU2103AM-TE1
IC SUPERVISOR 1 CHANNEL 8DMP

IC SUPERVISOR 1 CHANNEL 8DMP

Supplier's Site
Sheung Wan, Hong Kong
Supervisory Circuits
NJU2103AM-TE1
Supervisory Circuits NJU2103AM-TE1
Supervisory Circuits System Reset 280uA 20V -0.3V 910mW

Supervisory Circuits System Reset 280uA 20V -0.3V 910mW

Buy Now Datasheet
PMIC - Supervisors - NJU2103AM-TE1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
NJU2103AM-TE1
PMIC - Supervisors NJU2103AM-TE1
IC SUPERVISOR 1 CHANNEL 8DMP

IC SUPERVISOR 1 CHANNEL 8DMP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1316669-NJU2103AM-TE1 2129-NJU2103AM-TE1CT-ND NJU2103AM-TE1 NJU2103AM-TE1 NJU2103AM-TE1 NJU2103AM-TE1
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisory Circuits PMIC - Supervisors
Number of Supplies 1; 1 1; 1
Output Options Open Drain; Inverting; Active Low Open Drain; Active Low Open Drain Open Drain; Open Drain or Open Collector
Type SOIC; 8-SOIC (0.197", 5.00mm Width) SOIC; "8-SOIC (0.197"", 5.00mm Width)" SOIC; 8-SOIC (0.197\", 5.00mm Width) SOIC
Unlock Full Specs
to access all available technical data

Similar Products

PWR MGMT BATTERY MGMT - 815-BQ25601DRTWT - Utmel Electronic Limited
Specs
Type 24-WFQFN Exposed Pad
Supply Voltage 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Supervisors - 8023745P - RS Components, Ltd.
Specs
Number of Supplies 4
Output Options Open Drain; Active Low; Active Low, Open Drain
View Details
Voltage Reference - TL431QDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details