Nisshinbo Micro Devices Inc. Analog Switches, Multiplexers, Demultiplexers NJU201AD

Description
4 Circuit IC Switch 1:1 100Ohm 16-DIP
Request a Quote Datasheet
Description
4 Circuit IC Switch 1:1 100Ohm 16-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - 2129-NJU201AD-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
2129-NJU201AD-ND
Analog Switches, Multiplexers, Demultiplexers 2129-NJU201AD-ND
4 Circuit IC Switch 1:1 100Ohm 16-DIP

4 Circuit IC Switch 1:1 100Ohm 16-DIP

Buy Now Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NJU201AD - 060392-NJU201AD - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NJU201AD
060392-NJU201AD
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NJU201AD 060392-NJU201AD
Manufacturer: NJR Corporation/NJRC Win Source Part Number: 060392-NJU201AD Packaging: Tube/Rail Number of Circuits: 4 Switch Circuit: SPST - NC Charge Injection: 20pC Crosstalk: -90dB @ 100kHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Max On Resistance: 100 Ohm Case / Package: 16-DIP Dual Supply Voltage(V±): ±15V Max Switch Time (Ton,Toff): 600ns, 450ns Channel Capacitance(CS off, CD off): 5pF, 5pF Max Leakage Current (IS off): 100nA Alternative Parts (Cross-Reference): AD7510DIKN; NJU#201AD; NJU201AD; NJU7301D; Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: NJR Corporation/NJRC
Win Source Part Number: 060392-NJU201AD
Packaging: Tube/Rail
Number of Circuits: 4
Switch Circuit: SPST - NC
Charge Injection: 20pC
Crosstalk: -90dB @ 100kHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Max On Resistance: 100 Ohm
Case / Package: 16-DIP
Dual Supply Voltage(V±): ±15V
Max Switch Time (Ton,Toff): 600ns, 450ns
Channel Capacitance(CS off, CD off): 5pF, 5pF
Max Leakage Current (IS off): 100nA
Alternative Parts (Cross-Reference): AD7510DIKN; NJU#201AD; NJU201AD; NJU7301D;
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - NJU201AD - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
NJU201AD
Interface - Analog Switches, Multiplexers, Demultiplexers NJU201AD
IC SWITCH QUAD SPST 16DIP

IC SWITCH QUAD SPST 16DIP

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - NJU201AD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
NJU201AD
Analog Switches, Multiplexers, Demultiplexers NJU201AD
4 Circuit IC Switch 1:1 100Ohm 16-DIP

4 Circuit IC Switch 1:1 100Ohm 16-DIP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 2129-NJU201AD-ND 060392-NJU201AD NJU201AD NJU201AD
Product Name Analog Switches, Multiplexers, Demultiplexers Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NJU201AD Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Configuration 1:1
Normal Condition Normally Closed (NC) Normally Closed (NC) Normally Closed (NC)
Standards and Certifications RoHS RoHS
Supply Voltage (VS) 15 volts
Ron 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1897146 - RS Components, Ltd.
Specs
Configuration Dual SPDT
Package Type μmax
Number of Pins 10
View Details
2-channel analog multiplexer/demultiplexer - 74LVC2G53GS,115 - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 6.5 volts
View Details
5 suppliers